Zilog Single FETs, MOSFETs IXFX52N60Q2

Description
N-Channel 600V 52A (Tc) 735W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet
Description
N-Channel 600V 52A (Tc) 735W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFX52N60Q2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFX52N60Q2-ND
Single FETs, MOSFETs IXFX52N60Q2-ND
N-Channel 600V 52A (Tc) 735W (Tc) Through Hole PLUS247™-3

N-Channel 600V 52A (Tc) 735W (Tc) Through Hole PLUS247™-3

Buy Now Datasheet
Singapore, Singapore
600V 52A MOSFET Transistor
278-IXFX52N60Q2
600V 52A MOSFET Transistor 278-IXFX52N60Q2
MOSFET N-CH 600V 52A PLUS247-3 Product overview: IXFX52N60Q2 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFX52N60Q2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 52A PLUS247-3 Product overview: IXFX52N60Q2 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFX52N60Q2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX52N60Q2 - 1191155-IXFX52N60Q2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX52N60Q2
1191155-IXFX52N60Q2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX52N60Q2 1191155-IXFX52N60Q2
Manufacturer: IXYS Win Source Part Number: 1191155-IXFX52N60Q2 Series: HiPerFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 52A (Tc) Family Name: IXFX52N60Q2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com Manufacturer Package: PLUS247-3 Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 4.5V @ 8mA Gate Charge (Qg) (Maximum) @ Vgs: 198nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 6800pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 735W (Tc) Rds On (Maximum) @ Id, Vgs: 115 mOhm @ 500mA, 10V Alternative Parts (Cross-Reference): APL602L; APL602B2; APL602B2G; Introduction Date: January 08, 2003 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1191155-IXFX52N60Q2
Series: HiPerFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 52A (Tc)
Family Name: IXFX52N60Q2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: PLUS247-3
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 4.5V @ 8mA
Gate Charge (Qg) (Maximum) @ Vgs: 198nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 6800pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 735W (Tc)
Rds On (Maximum) @ Id, Vgs: 115 mOhm @ 500mA, 10V
Alternative Parts (Cross-Reference): APL602L; APL602B2; APL602B2G;
Introduction Date: January 08, 2003
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 52 Amps 600V 0.12 Rds

MOSFET 52 Amps 600V 0.12 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFX52N60Q2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFX52N60Q2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFX52N60Q2
MOSFET N-CH 600V 52A PLUS247-3

MOSFET N-CH 600V 52A PLUS247-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFX52N60Q2-ND 278-IXFX52N60Q2 1191155-IXFX52N60Q2 IXFX52N60Q2 IXFX52N60Q2
Product Name Single FETs, MOSFETs 600V 52A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX52N60Q2 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type TO-247; TO-247-3 Variant Tube TO-247; SOT3 TO-247; TO-247-3 Variant
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
55V 150A MOSFET Transistor - 278-AUIRF1405ZS - ERSAELECTRONICS PTE. LTD.
Specs
PD 230000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers
DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
2 suppliers