N-Channel 600V 48A (Tc) 1000W (Tc) Through Hole PLUS247™-3
MOSFET Q3Class HiPerFET Pwr MOSFET 600V/48A
MOSFET N-CH 600V 48A PLUS247-3
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IXFX48N60Q3-ND | IXFX48N60Q3 | IXFX48N60Q3 |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |