Zilog Single FETs, MOSFETs IXFX48N50Q

Description
N-Channel 500V 48A (Tc) 500W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet
Description
N-Channel 500V 48A (Tc) 500W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFX48N50Q-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFX48N50Q-ND
Single FETs, MOSFETs IXFX48N50Q-ND
N-Channel 500V 48A (Tc) 500W (Tc) Through Hole PLUS247™-3

N-Channel 500V 48A (Tc) 500W (Tc) Through Hole PLUS247™-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX48N50Q - 1049539-IXFX48N50Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX48N50Q
1049539-IXFX48N50Q
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX48N50Q 1049539-IXFX48N50Q
Manufacturer: IXYS Win Source Part Number: 1049539-IXFX48N50Q Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PLUS247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 48A (Tc) Gate-Source Threshold Voltage: 4V @ 4mA Max Gate Charge: 190nC @ 10V Max Input Capacitance: 7000pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 100 mOhm @ 24A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1049539-IXFX48N50Q
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PLUS247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 48A (Tc)
Gate-Source Threshold Voltage: 4V @ 4mA
Max Gate Charge: 190nC @ 10V
Max Input Capacitance: 7000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 100 mOhm @ 24A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 48 Amps 500V 0.1 Rds

MOSFET 48 Amps 500V 0.1 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFX48N50Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFX48N50Q
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFX48N50Q
MOSFET N-CH 500V 48A PLUS247-3

MOSFET N-CH 500V 48A PLUS247-3

Supplier's Site
Trans MOSFET N-CH 500V 48A 3-Pin(3+Tab) PLUS 247 - IXFX48N50Q - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Trans MOSFET N-CH 500V 48A 3-Pin(3+Tab) PLUS 247
IXFX48N50Q
Trans MOSFET N-CH 500V 48A 3-Pin(3+Tab) PLUS 247 IXFX48N50Q
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Single FETs, MOSFETs - IXFX48N50Q - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFX48N50Q
Single FETs, MOSFETs IXFX48N50Q
MOSFET N-CH 500V 48A PLUS247-3

MOSFET N-CH 500V 48A PLUS247-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFX48N50Q-ND 1049539-IXFX48N50Q IXFX48N50Q IXFX48N50Q IXFX48N50Q IXFX48N50Q
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX48N50Q MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Trans MOSFET N-CH 500V 48A 3-Pin(3+Tab) PLUS 247 Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 Variant TO-247; SOT3; PLUS247-3 TO-247; TO-247-3 Variant TO-247 TO-247; TO-247-3 Variant
V(BR)DSS 500 volts 500 volts
PD 500000 milliwatts 500000 milliwatts
Unlock Full Specs
to access all available technical data