N-Channel 800V 44A (Tc) 1250W (Tc) Through Hole PLUS247™-3
MOSFET N-CH 800V 44A PLUS247-3
MOSFET Q3Class HiPerFET Pwr MOSFET 800V/44A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFX44N80Q3-ND | IXFX44N80Q3 | IXFX44N80Q3 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |