Zilog Single FETs, MOSFETs IXFX44N80P

Description
N-Channel 800V 44A (Tc) 1040W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet
Description
N-Channel 800V 44A (Tc) 1040W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXFX44N80P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXFX44N80P-ND
Single FETs, MOSFETs 238-IXFX44N80P-ND
N-Channel 800V 44A (Tc) 1040W (Tc) Through Hole PLUS247™-3

N-Channel 800V 44A (Tc) 1040W (Tc) Through Hole PLUS247™-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX44N80P - 040915-IXFX44N80P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX44N80P
040915-IXFX44N80P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX44N80P 040915-IXFX44N80P
Manufacturer: IXYS Win Source Part Number: 040915-IXFX44N80P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1040W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PLUS247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 44A (Tc) Gate-Source Threshold Voltage: 5V @ 8mA Max Gate Charge: 198nC @ 10V Max Input Capacitance: 12000pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 190 mOhm @ 22A, 10V Alternative Parts (Cross-Reference): APT48M80B2; STW23N85K5; STW18NM80; IXFX44N80P; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 30

Manufacturer: IXYS
Win Source Part Number: 040915-IXFX44N80P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1040W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PLUS247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 44A (Tc)
Gate-Source Threshold Voltage: 5V @ 8mA
Max Gate Charge: 198nC @ 10V
Max Input Capacitance: 12000pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 190 mOhm @ 22A, 10V
Alternative Parts (Cross-Reference): APT48M80B2; STW23N85K5; STW18NM80; IXFX44N80P;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 30

Buy Now Datasheet
Single FETs, MOSFETs - IXFX44N80P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFX44N80P
Single FETs, MOSFETs IXFX44N80P
MOSFET N-CH 800V 44A PLUS247-3

MOSFET N-CH 800V 44A PLUS247-3

Supplier's Site Datasheet
MOSFET N-CH 800V 44A PLUS247 - 401-IXFX44N80P - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 800V 44A PLUS247
401-IXFX44N80P
MOSFET N-CH 800V 44A PLUS247 401-IXFX44N80P
MOSFET N-CH 800V 44A PLUS247

MOSFET N-CH 800V 44A PLUS247

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFX44N80P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFX44N80P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFX44N80P
MOSFET N-CH 800V 44A PLUS247-3

MOSFET N-CH 800V 44A PLUS247-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 44 Amps 800V

MOSFET 44 Amps 800V

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238-IXFX44N80P-ND 040915-IXFX44N80P IXFX44N80P 401-IXFX44N80P IXFX44N80P IXFX44N80P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX44N80P Single FETs, MOSFETs MOSFET N-CH 800V 44A PLUS247 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 Variant TO-247; SOT3; PLUS247-3 TO-247; TO-247-3 Variant TO-247; TO-247-3 Variant
V(BR)DSS 800 volts 800 volts 800 volts
PD 1.04E6 milliwatts 1.04E6 milliwatts 1.20E6 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products