Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs IXFX40N90P

Description
Win Source Part Number: 1352164-IXFX40N90P Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: HiPerFET™, Polar Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 900 V Power Dissipation (Max): 960W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Variant Supplier Device Package: PLUS247™-3 Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXFX40 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 40A (Tc) Rds On (Max) @ Id, Vgs: 230mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 6.5V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 230 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 14000 pF @ 25 V
Request a Quote Datasheet
Description
Win Source Part Number: 1352164-IXFX40N90P Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: HiPerFET™, Polar Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 900 V Power Dissipation (Max): 960W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Variant Supplier Device Package: PLUS247™-3 Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXFX40 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 40A (Tc) Rds On (Max) @ Id, Vgs: 230mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 6.5V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 230 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 14000 pF @ 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1352164-IXFX40N90P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1352164-IXFX40N90P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1352164-IXFX40N90P
Win Source Part Number: 1352164-IXFX40N90P Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: HiPerFET™, Polar Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 900 V Power Dissipation (Max): 960W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Variant Supplier Device Package: PLUS247™-3 Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXFX40 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 40A (Tc) Rds On (Max) @ Id, Vgs: 230mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 6.5V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 230 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 14000 pF @ 25 V

Win Source Part Number: 1352164-IXFX40N90P
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: HiPerFET™, Polar
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 900 V
Power Dissipation (Max): 960W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3 Variant
Supplier Device Package: PLUS247™-3
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXFX40
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 40A (Tc)
Rds On (Max) @ Id, Vgs: 230mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 6.5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs: 230 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 14000 pF @ 25 V

Buy Now Datasheet
Single FETs, MOSFETs - 238-IXFX40N90P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXFX40N90P-ND
Single FETs, MOSFETs 238-IXFX40N90P-ND
N-Channel 900V 40A (Tc) 960W (Tc) Through Hole PLUS247™-3

N-Channel 900V 40A (Tc) 960W (Tc) Through Hole PLUS247™-3

Buy Now Datasheet
Single FETs, MOSFETs - IXFX40N90P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFX40N90P
Single FETs, MOSFETs IXFX40N90P
MOSFET N-CH 900V 40A PLUS247-3

MOSFET N-CH 900V 40A PLUS247-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFX40N90P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFX40N90P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFX40N90P
MOSFET N-CH 900V 40A PLUS247-3

MOSFET N-CH 900V 40A PLUS247-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Polar HiperFET Power MOSFET

MOSFET Polar HiperFET Power MOSFET

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1352164-IXFX40N90P 238-IXFX40N90P-ND IXFX40N90P IXFX40N90P IXFX40N90P
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 960000 milliwatts 960000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 TO-247; TO-247-3 Variant TO-247; TO-247-3 Variant TO-247; TO-247-3 Variant
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
MOSFETs - 2182971 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-263; TO-263
View Details
8 suppliers