Manufacturer: IXYS
Win Source Part Number: 1191151-IXFX32N80P
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: PLUS247-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 830W
Alternative Parts (Cross-Reference): STW11NM80; APT8030B2VFR; IXFK34N80SN;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 800V
Id - Continuous Drain Current: 32A
Rds On (Maximum) at Id, Vgs: 270mOhm at 16A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 8mA
Gate Charge (Qg) (Maximum) at Vgs: 150nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 8800pF at 25V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1191151-IXFX32N80P |
| Product Name | Electronic Surplus - IXFX32N80P |