Zilog Single FETs, MOSFETs IXFX26N90

Description
N-Channel 900V 26A (Tc) 560W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet
Description
N-Channel 900V 26A (Tc) 560W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFX26N90-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFX26N90-ND
Single FETs, MOSFETs IXFX26N90-ND
N-Channel 900V 26A (Tc) 560W (Tc) Through Hole PLUS247™-3

N-Channel 900V 26A (Tc) 560W (Tc) Through Hole PLUS247™-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1323881-IXFX26N90 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1323881-IXFX26N90
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1323881-IXFX26N90
Manufacturer: IXYS Win Source Part Number: 1323881-IXFX26N90 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 30 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 900 V Current - Continuous Drain (Id) @ 25°C: 26A (Tc) Rds On (Max) @ Id, Vgs: 300mOhm @ 13A, 10V Vgs(th) (Max) @ Id: 5V @ 8mA Power Dissipation (Max): 560W (Tc) Supplier Device Package: PLUS247™-3 Gate Charge (Qg) (Max) @ Vgs: 240 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 10800 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-247-3 Variant ECCN: EAR99 Fake Threat In the Open Market: 67 REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: IXYS
Win Source Part Number: 1323881-IXFX26N90
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 900 V
Current - Continuous Drain (Id) @ 25°C: 26A (Tc)
Rds On (Max) @ Id, Vgs: 300mOhm @ 13A, 10V
Vgs(th) (Max) @ Id: 5V @ 8mA
Power Dissipation (Max): 560W (Tc)
Supplier Device Package: PLUS247™-3
Gate Charge (Qg) (Max) @ Vgs: 240 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 10800 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-247-3 Variant
ECCN: EAR99
Fake Threat In the Open Market: 67
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 10V
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFX26N90 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFX26N90
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFX26N90
MOSFET N-CH 900V 26A PLUS 247

MOSFET N-CH 900V 26A PLUS 247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 26 Amps 900V 0.3 Rds

MOSFET 26 Amps 900V 0.3 Rds

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFX26N90-ND 1323881-IXFX26N90 IXFX26N90 IXFX26N90
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
3 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIKQ200N75CP2XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers