Zilog 1000V 24A MOSFET Transistor IXFX24N100

Description
MOSFET N-CH 1000V 24A PLUS 247 Product overview: IXFX24N100 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFX24N100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 1000V 24A PLUS 247 Product overview: IXFX24N100 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFX24N100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000V 24A MOSFET Transistor
278-IXFX24N100
1000V 24A MOSFET Transistor 278-IXFX24N100
MOSFET N-CH 1000V 24A PLUS 247 Product overview: IXFX24N100 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFX24N100 can be used for catalog matching and distributor lookup.

MOSFET N-CH 1000V 24A PLUS 247 Product overview: IXFX24N100 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFX24N100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IXFX24N100-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFX24N100-ND
Single FETs, MOSFETs IXFX24N100-ND
N-Channel 1000V 24A (Tc) 560W (Tc) Through Hole PLUS247™-3

N-Channel 1000V 24A (Tc) 560W (Tc) Through Hole PLUS247™-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFX24N100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFX24N100
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFX24N100
MOSFET N-CH 1000V 24A PLUS 247

MOSFET N-CH 1000V 24A PLUS 247

Supplier's Site
MOSFET N-CH 1000V 24A PLUS 247 - 401-IXFX24N100 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 1000V 24A PLUS 247
401-IXFX24N100
MOSFET N-CH 1000V 24A PLUS 247 401-IXFX24N100
MOSFET N-CH 1000V 24A PLUS 247

MOSFET N-CH 1000V 24A PLUS 247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 24 Amps 1000V 0.39 Rds

MOSFET 24 Amps 1000V 0.39 Rds

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IXFX24N100 IXFX24N100-ND IXFX24N100 401-IXFX24N100 IXFX24N100
Product Name 1000V 24A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 1000V 24A PLUS 247 MOSFET
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
PD 560 milliwatts 560000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-247; TO-247-3 Variant TO-247; TO-247-3 Variant
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
IGBT Modules - 2PS06017E32G28213NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers