Manufacturer: IXYS
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066184-IXFX21N100F
Power Dissipation: 500 W
Rise Time: 16 ns
Fall Time: 15 ns
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Continuous Drain Current (ID): 21 A
Drain to Source Breakdown Voltage: 1 kV
Turn-Off Delay Time: 55 ns
Drain to Source Resistance: 500 mΩ
Gate to Source Voltage (Vgs): 20 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1066184-IXFX21N100F |
| Product Name | OEM Parts - OEM Parts (F - I) - IXFX21N100F |