Zilog Single FETs, MOSFETs IXFX20N120P

Description
N-Channel 1200V 20A (Tc) 780W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet
Description
N-Channel 1200V 20A (Tc) 780W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXFX20N120P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXFX20N120P-ND
Single FETs, MOSFETs 238-IXFX20N120P-ND
N-Channel 1200V 20A (Tc) 780W (Tc) Through Hole PLUS247™-3

N-Channel 1200V 20A (Tc) 780W (Tc) Through Hole PLUS247™-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX20N120P - 922225-IXFX20N120P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX20N120P
922225-IXFX20N120P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX20N120P 922225-IXFX20N120P
Manufacturer: IXYS Win Source Part Number: 922225-IXFX20N120P Series: HiPerFET™, PolarP2™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 1200 V 20A (Tc) 780W (Tc) Through Hole PLUS247™-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: IXFX20 Categories: Discrete Semiconductor Products Case / Package: PLUS247™-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 922225-IXFX20N120P
Series: HiPerFET™, PolarP2™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 1200 V 20A (Tc) 780W (Tc) Through Hole PLUS247™-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: IXFX20
Categories: Discrete Semiconductor Products
Case / Package: PLUS247™-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
MOSFET N-CH 1200V 20A PLUS247 - 401-IXFX20N120P - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 1200V 20A PLUS247
401-IXFX20N120P
MOSFET N-CH 1200V 20A PLUS247 401-IXFX20N120P
MOSFET N-CH 1200V 20A PLUS247

MOSFET N-CH 1200V 20A PLUS247

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFX20N120P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFX20N120P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFX20N120P
MOSFET N-CH 1200V 20A PLUS247-3

MOSFET N-CH 1200V 20A PLUS247-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 26 Amps 1200V 1 Rds

MOSFET 26 Amps 1200V 1 Rds

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238-IXFX20N120P-ND 922225-IXFX20N120P 401-IXFX20N120P IXFX20N120P IXFX20N120P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX20N120P MOSFET N-CH 1200V 20A PLUS247 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Package Type TO-247; TO-247-3 Variant SOT3; PLUS247™-3 TO-247; TO-247-3 Variant
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Transistor Technology / Material SILICON
MOSFET Operating Mode Enhancement; ENHANCEMENT MODE
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details
 - AIGW50N65F5XKSA1 - Rochester Electronics
Specs
Package Type PG-TO247-3
Packing Method Tube; Tube
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details