Zilog Single FETs, MOSFETs IXFX180N25T

Description
N-Channel 250V 180A (Tc) 1390W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet
Description
N-Channel 250V 180A (Tc) 1390W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFX180N25T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFX180N25T-ND
Single FETs, MOSFETs IXFX180N25T-ND
N-Channel 250V 180A (Tc) 1390W (Tc) Through Hole PLUS247™-3

N-Channel 250V 180A (Tc) 1390W (Tc) Through Hole PLUS247™-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX180N25T - 876100-IXFX180N25T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX180N25T
876100-IXFX180N25T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX180N25T 876100-IXFX180N25T
Manufacturer: IXYS Win Source Part Number: 876100-IXFX180N25T Series: GigaMOS™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 180A (Tc) 1390W (Tc) Through Hole PLUS247™-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: IXFX180 Categories: Discrete Semiconductor Products Case / Package: PLUS247™-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876100-IXFX180N25T
Series: GigaMOS™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 180A (Tc) 1390W (Tc) Through Hole PLUS247™-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: IXFX180
Categories: Discrete Semiconductor Products
Case / Package: PLUS247™-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 180A 250V

MOSFET 180A 250V

Buy Now
MOSFET N-CH 250V 180A PLUS247 - 401-IXFX180N25T - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 250V 180A PLUS247
401-IXFX180N25T
MOSFET N-CH 250V 180A PLUS247 401-IXFX180N25T
MOSFET N-CH 250V 180A PLUS247

MOSFET N-CH 250V 180A PLUS247

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFX180N25T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFX180N25T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFX180N25T
MOSFET N-CH 250V 180A PLUS247-3

MOSFET N-CH 250V 180A PLUS247-3

Supplier's Site
Single FETs, MOSFETs - IXFX180N25T - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFX180N25T
Single FETs, MOSFETs IXFX180N25T
MOSFET N-CH 250V 180A PLUS247-3

MOSFET N-CH 250V 180A PLUS247-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFX180N25T-ND 876100-IXFX180N25T IXFX180N25T 401-IXFX180N25T IXFX180N25T IXFX180N25T
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX180N25T MOSFET MOSFET N-CH 250V 180A PLUS247 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 Variant SOT3; PLUS247™-3 TO-247; TO-247-3 Variant TO-247; TO-247-3 Variant
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Transistor Technology / Material SILICON MOSFET (Metal Oxide)
MOSFET Operating Mode Enhancement; ENHANCEMENT MODE
Unlock Full Specs
to access all available technical data