Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX180N10 IXFX180N10

Description
Manufacturer: IXYS Win Source Part Number: 1191145-IXFX180N10 Series: HiPerFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 180A (Tc) Family Name: IXFX180N10 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com RoHS State: Request Verification Manufacturer Package: PLUS247-3 Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 4V @ 8mA Gate Charge (Qg) (Maximum) @ Vgs: 390nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 10900pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 560W (Tc) Rds On (Maximum) @ Id, Vgs: 8 mOhm @ 90A, 10V Alternative Parts (Cross-Reference): STY140NS10; FQH140N10; FQA90N10V2; Introduction Date: September 25, 2000 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1191145-IXFX180N10 Series: HiPerFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 180A (Tc) Family Name: IXFX180N10 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com RoHS State: Request Verification Manufacturer Package: PLUS247-3 Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 4V @ 8mA Gate Charge (Qg) (Maximum) @ Vgs: 390nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 10900pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 560W (Tc) Rds On (Maximum) @ Id, Vgs: 8 mOhm @ 90A, 10V Alternative Parts (Cross-Reference): STY140NS10; FQH140N10; FQA90N10V2; Introduction Date: September 25, 2000 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX180N10 - 1191145-IXFX180N10 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX180N10
1191145-IXFX180N10
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX180N10 1191145-IXFX180N10
Manufacturer: IXYS Win Source Part Number: 1191145-IXFX180N10 Series: HiPerFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 180A (Tc) Family Name: IXFX180N10 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com RoHS State: Request Verification Manufacturer Package: PLUS247-3 Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 4V @ 8mA Gate Charge (Qg) (Maximum) @ Vgs: 390nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 10900pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 560W (Tc) Rds On (Maximum) @ Id, Vgs: 8 mOhm @ 90A, 10V Alternative Parts (Cross-Reference): STY140NS10; FQH140N10; FQA90N10V2; Introduction Date: September 25, 2000 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1191145-IXFX180N10
Series: HiPerFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 180A (Tc)
Family Name: IXFX180N10
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
RoHS State: Request Verification
Manufacturer Package: PLUS247-3
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 4V @ 8mA
Gate Charge (Qg) (Maximum) @ Vgs: 390nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 10900pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 560W (Tc)
Rds On (Maximum) @ Id, Vgs: 8 mOhm @ 90A, 10V
Alternative Parts (Cross-Reference): STY140NS10; FQH140N10; FQA90N10V2;
Introduction Date: September 25, 2000
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IXFX180N10-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFX180N10-ND
Single FETs, MOSFETs IXFX180N10-ND
N-Channel 100V 180A (Tc) 560W (Tc) Through Hole PLUS247™-3

N-Channel 100V 180A (Tc) 560W (Tc) Through Hole PLUS247™-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFX180N10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFX180N10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFX180N10
MOSFET N-CH 100V 180A PLUS247

MOSFET N-CH 100V 180A PLUS247

Supplier's Site
Single FETs, MOSFETs - IXFX180N10 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFX180N10
Single FETs, MOSFETs IXFX180N10
MOSFET N-CH 100V 180A PLUS247

MOSFET N-CH 100V 180A PLUS247

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V 180A

MOSFET 100V 180A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1191145-IXFX180N10 IXFX180N10-ND IXFX180N10 IXFX180N10 IXFX180N10
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX180N10 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
PD 560000 milliwatts 560000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3 TO-247; TO-247-3 Variant TO-247; TO-247-3 Variant TO-247; TO-247-3 Variant
Packing Method Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
Power Gain 21 dB
View Details
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
60V 0.3A MOSFET Transistor - 289-2N7002DWH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
View Details
8 suppliers