Manufacturer: IXYS
Win Source Part Number: 876099-IXFX15N100
Series: HiPerFET™
Features: 1000 V
Package: Tube
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: Not Applicable
HTSUS: 8541.29.0095
MOSFET N-CH 1000V 15A PLUS247-3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 876099-IXFX15N100 | IXFX15N100 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX15N100 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | -55degC ~ 150degC (TJ) |