N-Channel 300V 150A (Tc) 1300W (Tc) Through Hole PLUS247™-3
Manufacturer: IXYS
Win Source Part Number: 876098-IXFX150N30P3
Series: HiPerFET™, Polar3™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 150A (Tc) 1300W (Tc) Through Hole PLUS247™-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: IXFX150
Categories: Discrete Semiconductor Products
Case / Package: PLUS247™-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CH 300V 150A PLUS247-3
MOSFET N-CH 300V 150A PLUS247-3
MOSFET N-Channel: Power MOSFET w/Fast Diode
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFX150N30P3-ND | 876098-IXFX150N30P3 | IXFX150N30P3 | IXFX150N30P3 | IXFX150N30P3 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX150N30P3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-247; TO-247-3 Variant | SOT3; PLUS247™-3 | TO-247; TO-247-3 Variant | TO-247; TO-247-3 Variant | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Packing Method | Tube; Tube |