Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX150N15 IXFX150N15

Description
Manufacturer: IXYS Win Source Part Number: 205692-IXFX150N15 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 560W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PLUS247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 150A (Tc) Gate-Source Threshold Voltage: 4V @ 8mA Max Gate Charge: 360nC @ 10V Max Input Capacitance: 9100pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12.5 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 205692-IXFX150N15 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 560W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PLUS247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 150A (Tc) Gate-Source Threshold Voltage: 4V @ 8mA Max Gate Charge: 360nC @ 10V Max Input Capacitance: 9100pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12.5 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX150N15 - 205692-IXFX150N15 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX150N15
205692-IXFX150N15
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX150N15 205692-IXFX150N15
Manufacturer: IXYS Win Source Part Number: 205692-IXFX150N15 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 560W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PLUS247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 150A (Tc) Gate-Source Threshold Voltage: 4V @ 8mA Max Gate Charge: 360nC @ 10V Max Input Capacitance: 9100pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12.5 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 205692-IXFX150N15
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 560W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PLUS247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 150A (Tc)
Gate-Source Threshold Voltage: 4V @ 8mA
Max Gate Charge: 360nC @ 10V
Max Input Capacitance: 9100pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12.5 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
150V 150A MOSFET Transistor
278-IXFX150N15
150V 150A MOSFET Transistor 278-IXFX150N15
MOSFET N-CH 150V 150A PLUS247 Product overview: IXFX150N15 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFX150N15 can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 150A PLUS247 Product overview: IXFX150N15 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFX150N15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IXFX150N15-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFX150N15-ND
Single FETs, MOSFETs IXFX150N15-ND
N-Channel 150V 150A (Tc) 560W (Tc) Through Hole PLUS247™-3

N-Channel 150V 150A (Tc) 560W (Tc) Through Hole PLUS247™-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 150 Amps 150V 0.0125 Rds

MOSFET 150 Amps 150V 0.0125 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFX150N15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFX150N15
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFX150N15
MOSFET N-CH 150V 150A PLUS247

MOSFET N-CH 150V 150A PLUS247

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 205692-IXFX150N15 278-IXFX150N15 IXFX150N15-ND IXFX150N15 IXFX150N15
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX150N15 150V 150A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 150 volts
PD 560000 milliwatts 560 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data