Zilog Single FETs, MOSFETs IXFX140N30P

Description
N-Channel 300V 140A (Tc) 1040W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet
Description
N-Channel 300V 140A (Tc) 1040W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFX140N30P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFX140N30P-ND
Single FETs, MOSFETs IXFX140N30P-ND
N-Channel 300V 140A (Tc) 1040W (Tc) Through Hole PLUS247™-3

N-Channel 300V 140A (Tc) 1040W (Tc) Through Hole PLUS247™-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX140N30P - 1049530-IXFX140N30P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX140N30P
1049530-IXFX140N30P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX140N30P 1049530-IXFX140N30P
Manufacturer: IXYS Win Source Part Number: 1049530-IXFX140N30P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1040W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PLUS247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 140A (Tc) Gate-Source Threshold Voltage: 5V @ 8mA Max Gate Charge: 185nC @ 10V Max Input Capacitance: 14800pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 24 mOhm @ 70A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1049530-IXFX140N30P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1040W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PLUS247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 300V
Continuous Drain Current at 25°C: 140A (Tc)
Gate-Source Threshold Voltage: 5V @ 8mA
Max Gate Charge: 185nC @ 10V
Max Input Capacitance: 14800pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 24 mOhm @ 70A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IXFX140N30P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFX140N30P
Single FETs, MOSFETs IXFX140N30P
MOSFET N-CH 300V 140A PLUS247-3

MOSFET N-CH 300V 140A PLUS247-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 140 Amps 300V 0.024 Ohm Rds

MOSFET 140 Amps 300V 0.024 Ohm Rds

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFX140N30P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFX140N30P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFX140N30P
MOSFET N-CH 300V 140A PLUS247-3

MOSFET N-CH 300V 140A PLUS247-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFX140N30P-ND 1049530-IXFX140N30P IXFX140N30P IXFX140N30P IXFX140N30P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX140N30P Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 Variant TO-247; SOT3; PLUS247-3 TO-247; TO-247-3 Variant TO-247; TO-247-3 Variant
V(BR)DSS 300 volts 300 volts
PD 1.04E6 milliwatts 1.04E6 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products