Zilog Single FETs, MOSFETs IXFX120N65X2

Description
N-Channel 650V 120A (Tc) 1250W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet
Description
N-Channel 650V 120A (Tc) 1250W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFX120N65X2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFX120N65X2-ND
Single FETs, MOSFETs IXFX120N65X2-ND
N-Channel 650V 120A (Tc) 1250W (Tc) Through Hole PLUS247™-3

N-Channel 650V 120A (Tc) 1250W (Tc) Through Hole PLUS247™-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX120N65X2 - 876097-IXFX120N65X2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX120N65X2
876097-IXFX120N65X2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX120N65X2 876097-IXFX120N65X2
Manufacturer: IXYS Win Source Part Number: 876097-IXFX120N65X2 Series: HiPerFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 120A (Tc) 1250W (Tc) Through Hole PLUS247™-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: IXFX120 Categories: Discrete Semiconductor Products Case / Package: PLUS247™-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IXFX120N65X2XINACTIV E, IXFX120N65X2X-ND, IXFX120N65X2X

Manufacturer: IXYS
Win Source Part Number: 876097-IXFX120N65X2
Series: HiPerFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 120A (Tc) 1250W (Tc) Through Hole PLUS247™-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: IXFX120
Categories: Discrete Semiconductor Products
Case / Package: PLUS247™-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IXFX120N65X2XINACTIVE, IXFX120N65X2X-ND, IXFX120N65X2X

Buy Now Datasheet
Singapore, Singapore
650V 120A MOSFET Transistor
278-IXFX120N65X2
650V 120A MOSFET Transistor 278-IXFX120N65X2
MOSFET N-CH 650V 120A PLUS247-3 Product overview: IXFX120N65X2 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFX120N65X2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 120A PLUS247-3 Product overview: IXFX120N65X2 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFX120N65X2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET 650V/120A Ultra Junction X2

MOSFET MOSFET 650V/120A Ultra Junction X2

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFX120N65X2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFX120N65X2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFX120N65X2
MOSFET N-CH 650V 120A PLUS247-3

MOSFET N-CH 650V 120A PLUS247-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFX120N65X2-ND 876097-IXFX120N65X2 278-IXFX120N65X2 IXFX120N65X2 IXFX120N65X2
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX120N65X2 650V 120A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type TO-247; TO-247-3 Variant SOT3; PLUS247™-3 Tube TO-247; TO-247-3 Variant
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data