Zilog Single FETs, MOSFETs IXFX100N65X2

Description
N-Channel 650V 100A (Tc) 1040W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet
Description
N-Channel 650V 100A (Tc) 1040W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXFX100N65X2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXFX100N65X2-ND
Single FETs, MOSFETs 238-IXFX100N65X2-ND
N-Channel 650V 100A (Tc) 1040W (Tc) Through Hole PLUS247™-3

N-Channel 650V 100A (Tc) 1040W (Tc) Through Hole PLUS247™-3

Buy Now Datasheet
FETs - Single - IXFX100N65X2 - 758871-IXFX100N65X2 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IXFX100N65X2
758871-IXFX100N65X2
FETs - Single - IXFX100N65X2 758871-IXFX100N65X2
Manufacturer: IXYS Win Source Part Number: 758871-IXFX100N65X2 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: PLUS247-3 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 1040W Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 650V Id - Continuous Drain Current: 100A Rds On (Maximum) at Id, Vgs: 30mOhm at 50A, 10V Gate Source Voltage(th) (Maximum) at Id: 5.5V at 4mA Gate Charge (Qg) (Maximum) at Vgs: 180nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 11300pF at 25V

Manufacturer: IXYS
Win Source Part Number: 758871-IXFX100N65X2
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: PLUS247-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 1040W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 650V
Id - Continuous Drain Current: 100A
Rds On (Maximum) at Id, Vgs: 30mOhm at 50A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5.5V at 4mA
Gate Charge (Qg) (Maximum) at Vgs: 180nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 11300pF at 25V

Buy Now
Sheung Wan, Hong Kong
MOSFET MOSFET 650V/100A Ultra Junction X2

MOSFET MOSFET 650V/100A Ultra Junction X2

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFX100N65X2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFX100N65X2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFX100N65X2
MOSFET N-CH 650V 100A PLUS247-3

MOSFET N-CH 650V 100A PLUS247-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 238-IXFX100N65X2-ND 758871-IXFX100N65X2 IXFX100N65X2 IXFX100N65X2
Product Name Single FETs, MOSFETs FETs - Single - IXFX100N65X2 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 Variant TO-247; SOT3 TO-247; TO-247-3 Variant
V(BR)DSS 650 volts
Unlock Full Specs
to access all available technical data