Win Source Part Number: 1356989-IXFT94N30P3
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS
Series: HiPerFET™, Polar3™
Package: Tube
Product Status: Active
Package / Case: TO-268-3, D³Pak (2 Leads + Tab), TO-268AA
Supplier Device Package: TO-268AA
Base Product Number: IXFT94
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 300 V
Current - Continuous Drain (Id) @ 25°C: 94A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 36mOhm @ 47A, 10V
Vgs(th) (Max) @ Id: 5V @ 4mA
Gate Charge (Qg) (Max) @ Vgs: 102 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 5510 pF @ 25 V
Power Dissipation (Max): 1040W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
N-Channel 300V 94A (Tc) 1040W (Tc) Surface Mount TO-268AA
MOSFET N-Channel: Power MOSFET w/Fast Diode
MOSFET N-CH 300V 94A TO268
MOSFET N-CH 300V 94A TO268
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1356989-IXFT94N30P3 | 238-IXFT94N30P3-ND | IXFT94N30P3 | IXFT94N30P3 | IXFT94N30P3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 1.04E6 milliwatts | 1.04E6 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3 | TO-268-3, D3PAK (2 Leads + Tab), TO-268AA | TO-268-3, D³Pak (2 Leads + Tab), TO-268AA | TO-268-3, D3Pak (2 Leads + Tab), TO-268AA |