Zilog Single FETs, MOSFETs IXFT80N65X2HV

Description
N-Channel 650V 80A (Tc) 890W (Tc) Surface Mount TO-268HV (IXFT)
Request a Quote Datasheet
Description
N-Channel 650V 80A (Tc) 890W (Tc) Surface Mount TO-268HV (IXFT)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXFT80N65X2HV-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXFT80N65X2HV-ND
Single FETs, MOSFETs 238-IXFT80N65X2HV-ND
N-Channel 650V 80A (Tc) 890W (Tc) Surface Mount TO-268HV (IXFT)

N-Channel 650V 80A (Tc) 890W (Tc) Surface Mount TO-268HV (IXFT)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324367-IXFT80N65X2HV - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324367-IXFT80N65X2HV
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324367-IXFT80N65X2HV
Manufacturer: IXYS Win Source Part Number: 1324367-IXFT80N65X2H V Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 30 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Vgs(th) (Max) @ Id: 5V @ 4mA Power Dissipation (Max): 890W (Tc) Supplier Device Package: TO-268HV (IXFT) Gate Charge (Qg) (Max) @ Vgs: 140 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8300 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-268-3, D³Pak (2 Leads + Tab), TO-268AA ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXFT80 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1324367-IXFT80N65X2HV
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 30
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Vgs(th) (Max) @ Id: 5V @ 4mA
Power Dissipation (Max): 890W (Tc)
Supplier Device Package: TO-268HV (IXFT)
Gate Charge (Qg) (Max) @ Vgs: 140 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 8300 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-268-3, D³Pak (2 Leads + Tab), TO-268AA
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXFT80
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 650V/80A TO-268HV

MOSFET 650V/80A TO-268HV

Buy Now
Single FETs, MOSFETs - IXFT80N65X2HV - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFT80N65X2HV
Single FETs, MOSFETs IXFT80N65X2HV
MOSFET N-CH 650V 80A TO268HV

MOSFET N-CH 650V 80A TO268HV

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFT80N65X2HV - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFT80N65X2HV
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFT80N65X2HV
MOSFET N-CH 650V 80A TO268HV

MOSFET N-CH 650V 80A TO268HV

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 238-IXFT80N65X2HV-ND 1324367-IXFT80N65X2HV IXFT80N65X2HV IXFT80N65X2HV IXFT80N65X2HV
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-268-3, D3PAK (2 Leads + Tab), TO-268AA SOT3; TO-268-3, D³Pak (2 Leads + Tab), TO-268AA TO-268-3, D³Pak (2 Leads + Tab), TO-268AA TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
PD 890000 milliwatts 890000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data