IXYS Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IXFT50N60P3-TRL

Description
Win Source Part Number: 962773-IXFT50N60P3-T RL Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HiPerFET™, Polar3™ Package: Tape & Reel (TR) Standard Package: 400 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 145mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 5V @ 4mA Power Dissipation (Max): 1.04kW (Tc) Package / Case: TO-268-3, D³Pak (2 Leads + Tab), TO-268AA Supplier Device Package: TO-268 Gate Charge (Qg) (Max) @ Vgs: 94 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6300 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Other Names: 238-IXFT50N60P3-TRLT R Base Product Number: IXFT50 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 962773-IXFT50N60P3-T RL Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HiPerFET™, Polar3™ Package: Tape & Reel (TR) Standard Package: 400 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 145mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 5V @ 4mA Power Dissipation (Max): 1.04kW (Tc) Package / Case: TO-268-3, D³Pak (2 Leads + Tab), TO-268AA Supplier Device Package: TO-268 Gate Charge (Qg) (Max) @ Vgs: 94 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6300 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Other Names: 238-IXFT50N60P3-TRLT R Base Product Number: IXFT50 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 962773-IXFT50N60P3-TRL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
962773-IXFT50N60P3-TRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 962773-IXFT50N60P3-TRL
Win Source Part Number: 962773-IXFT50N60P3-T RL Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HiPerFET™, Polar3™ Package: Tape & Reel (TR) Standard Package: 400 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 145mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 5V @ 4mA Power Dissipation (Max): 1.04kW (Tc) Package / Case: TO-268-3, D³Pak (2 Leads + Tab), TO-268AA Supplier Device Package: TO-268 Gate Charge (Qg) (Max) @ Vgs: 94 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6300 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Other Names: 238-IXFT50N60P3-TRLT R Base Product Number: IXFT50 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 962773-IXFT50N60P3-TRL
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: HiPerFET™, Polar3™
Package: Tape & Reel (TR)
Standard Package: 400
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Rds On (Max) @ Id, Vgs: 145mOhm @ 25A, 10V
Vgs(th) (Max) @ Id: 5V @ 4mA
Power Dissipation (Max): 1.04kW (Tc)
Package / Case: TO-268-3, D³Pak (2 Leads + Tab), TO-268AA
Supplier Device Package: TO-268
Gate Charge (Qg) (Max) @ Vgs: 94 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6300 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Other Names: 238-IXFT50N60P3-TRLTR
Base Product Number: IXFT50
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFT50N60P3-TRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFT50N60P3-TRL
MOSFET N-CH 600V 50A TO268

MOSFET N-CH 600V 50A TO268

Supplier's Site
Sheung Wan, Hong Kong
MOSFET IXFT50N60P3 TRL

MOSFET IXFT50N60P3 TRL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 962773-IXFT50N60P3-TRL IXFT50N60P3-TRL IXFT50N60P3-TRL
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.8 dB
View Details
4 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details