N-Channel 500V 44A (Tc) 830W (Tc) Surface Mount TO-268AA
MOSFET N-CH 500V 44A TO268
MOSFET Q3Class HiPerFET Pwr MOSFET 500V/44A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFT44N50Q3-ND | IXFT44N50Q3 | IXFT44N50Q3 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |