N-Channel 850V 40A (Tc) 860W (Tc) Surface Mount TO-268HV (IXFT)
MOSFET N-CH 850V 40A TO268
MOSFET 850V Ultra Junction X-Class Pwr MOSFET
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFT40N85XHV-ND | IXFT40N85XHV | IXFT40N85XHV |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |