Zilog Single FETs, MOSFETs IXFT340N075T2

Description
N-Channel 75V 340A (Tc) 935W (Tc) Surface Mount TO-268AA
Request a Quote Datasheet
Description
N-Channel 75V 340A (Tc) 935W (Tc) Surface Mount TO-268AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFT340N075T2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFT340N075T2-ND
Single FETs, MOSFETs IXFT340N075T2-ND
N-Channel 75V 340A (Tc) 935W (Tc) Surface Mount TO-268AA

N-Channel 75V 340A (Tc) 935W (Tc) Surface Mount TO-268AA

Buy Now Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: IXYS Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: HiPerFET™, TrenchT2™ Package: Tube Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 75 V Current - Continuous Drain (Id) @ 25°C: 340A (Tc)

Alternative Parts (Cross-Reference): Cross
Manufacturer: IXYS
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: HiPerFET™, TrenchT2™
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 75 V
Current - Continuous Drain (Id) @ 25°C: 340A (Tc)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET TRENCHT2 HIPERFET PWR MOSFET 75V 340A

MOSFET TRENCHT2 HIPERFET PWR MOSFET 75V 340A

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFT340N075T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFT340N075T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFT340N075T2
MOSFET N-CH 75V 340A TO268

MOSFET N-CH 75V 340A TO268

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFT340N075T2-ND IXFT340N075T2 IXFT340N075T2
Product Name Single FETs, MOSFETs Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
55V 75A MOSFET Transistor - 278-AUIRF2805 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 330 milliwatts
View Details
6 suppliers
DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details