Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFT30N60Q

Description
MOSFET N-CH 600V 30A TO268
Datasheet
Description
MOSFET N-CH 600V 30A TO268
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFT30N60Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFT30N60Q
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFT30N60Q
MOSFET N-CH 600V 30A TO268

MOSFET N-CH 600V 30A TO268

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30 Amps 600V 0.23W Rds

MOSFET 30 Amps 600V 0.23W Rds

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFT30N60Q IXFT30N60Q
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF9Z34N-INF - Acme Chip Technology Co., Limited
Specs
Package Type 620 pF @ 25 V
Packing Method Bulk; Bulk
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
3.4 - 3.8 GHz, 85 Watt, 48 V GaN RF Power Transistor - QPD3800 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 21 dB
View Details