Zilog Single FETs, MOSFETs IXFT30N50P

Description
N-Channel 500V 30A (Tc) 460W (Tc) Surface Mount TO-268AA
Request a Quote Datasheet
Description
N-Channel 500V 30A (Tc) 460W (Tc) Surface Mount TO-268AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFT30N50P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFT30N50P-ND
Single FETs, MOSFETs IXFT30N50P-ND
N-Channel 500V 30A (Tc) 460W (Tc) Surface Mount TO-268AA

N-Channel 500V 30A (Tc) 460W (Tc) Surface Mount TO-268AA

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 500V 30A

MOSFET 500V 30A

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFT30N50P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFT30N50P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFT30N50P
MOSFET N-CH 500V 30A TO268

MOSFET N-CH 500V 30A TO268

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFT30N50P-ND IXFT30N50P IXFT30N50P
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers