Manufacturer: IXYS
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1175830-IXFT28N50F
Drain to Source Voltage (Vdss): 500 V
Power Dissipation: 315 W
Number of Pins: 3
Rise Time: 13 ns
Fall Time: 8 ns
Categories: Custom Parts
Case / Package: TO-268
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC
Element Configuration: Single
Max Power Dissipation: 315 W
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 28 A
Drain to Source Breakdown Voltage: 500 V
Turn-Off Delay Time: 41 ns
Drain to Source Resistance: 190 mΩ
Gate to Source Voltage (Vgs): 20 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1175830-IXFT28N50F |
| Product Name | Custom Parts - Custom Parts (E - I) - IXFT28N50F |