N-Channel 200V 220A (Tc) 960W (Tc) Surface Mount TO-268HV (IXFT)
MOSFET N-CH 200V 220A TO268HV
MOSFET N-CH 200V 220A TO268HV
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 238-IXFT220N20X3HV-ND | IXFT220N20X3HV | IXFT220N20X3HV |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | TO-268-3, D3PAK (2 Leads + Tab), TO-268AA | TO-268-3, D³Pak (2 Leads + Tab), TO-268AA | TO-268-3, D3Pak (2 Leads + Tab), TO-268AA |
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||
| V(BR)DSS | 200 volts |