Zilog Single FETs, MOSFETs IXFT20N80P

Description
N-Channel 800V 20A (Tc) 500W (Tc) Surface Mount TO-268AA
Request a Quote Datasheet
Description
N-Channel 800V 20A (Tc) 500W (Tc) Surface Mount TO-268AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFT20N80P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFT20N80P-ND
Single FETs, MOSFETs IXFT20N80P-ND
N-Channel 800V 20A (Tc) 500W (Tc) Surface Mount TO-268AA

N-Channel 800V 20A (Tc) 500W (Tc) Surface Mount TO-268AA

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 20 Amps 800V 0.52 Rds

MOSFET 20 Amps 800V 0.52 Rds

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFT20N80P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFT20N80P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFT20N80P
MOSFET N-CH 800V 20A TO268

MOSFET N-CH 800V 20A TO268

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFT20N80P-ND IXFT20N80P IXFT20N80P
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1010Z - 1020695-AUIRF1010Z - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 140000 milliwatts
View Details
5 suppliers
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers