The IXFT15N80Q is an N-channel enhancement mode MOSFET rated for 800 V drain-source voltage and 15 A continuous drain current, designed for high-power switching applications. It is housed in the TO-268AA (D3 PAK) package, measuring 13.80 to 14.00 mm in length and 15.85 to 16.05 mm in width. The device has a maximum on-state resistance of 0.60 Ω at 25°C and a gate charge of 90 nC, enabling fast switching. It is avalanche rated with a single-pulse energy tolerance of 1.0 J and supports a drain-source dv/dt up to 5 V/ns. The operating junction temperature ranges from -55°C to +150°C, and thermal resistance from junction to case is 0.42 K/W. The molding compound meets UL 94V-0 flammability standards.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFT15N80Q |
| Product Name | MOSFET |