N-Channel 300V 150A (Tc) 890W (Tc) Surface Mount TO-268HV (IXFT)
MOSFET N-CH 300V 150A TO268HV
MOSFET N-CH 300V 150A TO268HV
MOSFET DISCMSFT NCHULTRJNCTN X3CLASS
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 238-IXFT150N30X3HV-ND | IXFT150N30X3HV | IXFT150N30X3HV | IXFT150N30X3HV |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-268-3, D3PAK (2 Leads + Tab), TO-268AA | TO-268-3, D³Pak (2 Leads + Tab), TO-268AA | TO-268-3, D3Pak (2 Leads + Tab), TO-268AA | |
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 300 volts |