Zilog Single FETs, MOSFETs IXFT14N80P

Description
N-Channel 800V 14A (Tc) 400W (Tc) Surface Mount TO-268AA
Request a Quote Datasheet
Description
N-Channel 800V 14A (Tc) 400W (Tc) Surface Mount TO-268AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFT14N80P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFT14N80P-ND
Single FETs, MOSFETs IXFT14N80P-ND
N-Channel 800V 14A (Tc) 400W (Tc) Surface Mount TO-268AA

N-Channel 800V 14A (Tc) 400W (Tc) Surface Mount TO-268AA

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 14 Amps 800V 0.72 Rds

MOSFET 14 Amps 800V 0.72 Rds

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFT14N80P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFT14N80P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFT14N80P
MOSFET N-CH 800V 14A TO268

MOSFET N-CH 800V 14A TO268

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFT14N80P-ND IXFT14N80P IXFT14N80P
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

2.5 - 5.0 GHz, 8 Watt, 48 Volt GaN RF Transistor - QPD0005 - Qorvo
Specs
Transistor Technology / Material 2.5 - 5.0 GHz, 8 Watt, 48 Volt GaN RF Transistor
Package Type DFN
Power Gain 18.8 dB
View Details
Bipolar RF Transistors - 1D2209NK005U7742 - ODG (Origin Data Global)
Specs
Transistor Type Bipolar RF
View Details