N-Channel 100V 140A (Tc) 600W (Tc) Surface Mount TO-268AA
Manufacturer: IXYS
Win Source Part Number: 1049520-IXFT140N10P
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 600W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-268
Dimension: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 140A (Tc)
Gate-Source Threshold Voltage: 5V @ 4mA
Max Gate Charge: 155nC @ 10V
Max Input Capacitance: 4700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11 mOhm @ 70A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IXYS SEMICONDUCTOR IXFT140N10P MOSFET Transistor, PolarFET, N Channel, 140 A, 100 V, 11 mohm, 15 V, 5 V
MOSFET N-CH 100V 140A TO268
MOSFET N-CH 100V 140A TO268
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFT140N10P-ND | 1049520-IXFT140N10P | 401-IXFT140N10P | IXFT140N10P | IXFT140N10P | IXFT140N10P |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFT140N10P | IXYS SEMICONDUCTOR IXFT140N10P MOSFET Transistor, PolarFET, N Channel, 140 A, 100 V, 11 mohm, 15 V, 5 V | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-268-3, D3PAK (2 Leads + Tab), TO-268AA | SOT3; TO-268 | Surface Mount | TO-268-3, D³Pak (2 Leads + Tab), TO-268AA | ||
| V(BR)DSS | 100 volts | 100 volts | 100 volts | |||
| PD | 600000 milliwatts | 600000 milliwatts | 600000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |