IXYS Corporation 100V 140A MOSFET Transistor IXFT140N10P-TRL

Description
MOSFET N-CH 100V 140A TO268 Product overview: IXFT140N10P-TRL from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 140A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 140A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFT140N10P-TRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 140A TO268 Product overview: IXFT140N10P-TRL from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 140A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 140A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFT140N10P-TRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 140A MOSFET Transistor
278-IXFT140N10P-TRL
100V 140A MOSFET Transistor 278-IXFT140N10P-TRL
MOSFET N-CH 100V 140A TO268 Product overview: IXFT140N10P-TRL from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 140A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 140A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFT140N10P-TRL can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 140A TO268 Product overview: IXFT140N10P-TRL from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 140A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 140A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFT140N10P-TRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFT140N10P-TRL - 876096-IXFT140N10P-TRL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFT140N10P-TRL
876096-IXFT140N10P-TRL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFT140N10P-TRL 876096-IXFT140N10P-TRL
Manufacturer: IXYS Win Source Part Number: 876096-IXFT140N10P-T RL Features: 100 V Package: Reel - TR Family Name: IXFT140 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 400 Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876096-IXFT140N10P-TRL
Features: 100 V
Package: Reel - TR
Family Name: IXFT140
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 400
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now
Sheung Wan, Hong Kong
MOSFET IXFT140N10P TRL

MOSFET IXFT140N10P TRL

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFT140N10P-TRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFT140N10P-TRL
MOSFET N-CH 100V 140A TO268

MOSFET N-CH 100V 140A TO268

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IXFT140N10P-TRL 876096-IXFT140N10P-TRL IXFT140N10P-TRL IXFT140N10P-TRL
Product Name 100V 140A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFT140N10P-TRL MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
Transconductance 0.0450 kS
PD 600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF7805QTRTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details