N-Channel 500V 50A (Tc) 570W (Tc) Through Hole ISOPLUS247™
MOSFET N-CH 500V 50A ISOPLUS247
MOSFET Q3Class HiPerFET Pwr MOSFET 500V/50A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFR80N50Q3-ND | IXFR80N50Q3 | IXFR80N50Q3 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |