Zilog 500V 50A MOSFET Transistor IXFR66N50Q2

Description
MOSFET N-CH 500V 50A ISOPLUS247 Product overview: IXFR66N50Q2 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFR66N50Q2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 500V 50A ISOPLUS247 Product overview: IXFR66N50Q2 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFR66N50Q2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 50A MOSFET Transistor
278-IXFR66N50Q2
500V 50A MOSFET Transistor 278-IXFR66N50Q2
MOSFET N-CH 500V 50A ISOPLUS247 Product overview: IXFR66N50Q2 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFR66N50Q2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 50A ISOPLUS247 Product overview: IXFR66N50Q2 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFR66N50Q2 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFR66N50Q2 - 205690-IXFR66N50Q2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFR66N50Q2
205690-IXFR66N50Q2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFR66N50Q2 205690-IXFR66N50Q2
Manufacturer: IXYS Win Source Part Number: 205690-IXFR66N50Q2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: ISOPLUS247 Dimension: ISOPLUS247 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 5.5V @ 8mA Max Gate Charge: 200nC @ 10V Max Input Capacitance: 9125pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 85 mOhm @ 33A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 205690-IXFR66N50Q2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: ISOPLUS247
Dimension: ISOPLUS247
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 5.5V @ 8mA
Max Gate Charge: 200nC @ 10V
Max Input Capacitance: 9125pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 85 mOhm @ 33A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFR66N50Q2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFR66N50Q2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFR66N50Q2
MOSFET N-CH 500V 50A ISOPLUS247

MOSFET N-CH 500V 50A ISOPLUS247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IXFR66N50Q2 205690-IXFR66N50Q2 IXFR66N50Q2
Product Name 500V 50A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFR66N50Q2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 500000 milliwatts 500000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube SOT3; ISOPLUS247 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data