Zilog Single FETs, MOSFETs IXFR64N50P

Description
N-Channel 500V 35A (Tc) 300W (Tc) Through Hole ISOPLUS247™
Request a Quote Datasheet
Description
N-Channel 500V 35A (Tc) 300W (Tc) Through Hole ISOPLUS247™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFR64N50P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFR64N50P-ND
Single FETs, MOSFETs IXFR64N50P-ND
N-Channel 500V 35A (Tc) 300W (Tc) Through Hole ISOPLUS247™

N-Channel 500V 35A (Tc) 300W (Tc) Through Hole ISOPLUS247™

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 500V 64A

MOSFET 500V 64A

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFR64N50P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFR64N50P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFR64N50P
MOSFET N-CH 500V 35A ISOPLUS247

MOSFET N-CH 500V 35A ISOPLUS247

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFR64N50P-ND IXFR64N50P IXFR64N50P
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
Single IGBTs - 448-AIKQ200N75CP2XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers