Manufacturer: IXYS
Win Source Part Number: 1191134-IXFR55N50
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: ISOPLUS247
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: ISOPLUS247
Power Dissipation (Maximum): 400W
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 500V
Id - Continuous Drain Current: 48A
Rds On (Maximum) at Id, Vgs: 90mOhm at 27.5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4.5V at 8mA
Gate Charge (Qg) (Maximum) at Vgs: 330nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 9400pF at 25V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1191134-IXFR55N50 |
| Product Name | Electronic Surplus - IXFR55N50 |