Littelfuse, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IXFR48N60P

Description
Win Source Part Number: 1066183-IXFR48N60P Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HiPerFET™, Polar Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 32A (Tc) Rds On (Max) @ Id, Vgs: 150mOhm @ 24A, 10V Vgs(th) (Max) @ Id: 5V @ 8mA Power Dissipation (Max): 300W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: ISOPLUS247™ Gate Charge (Qg) (Max) @ Vgs: 150 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8860 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IRFPS40N60KPBF; IRFPS38N60LPBF; FCH25N60N; FCI25N60N-F102; FCP25N60N-F102; STW34NM60NIXFR 48N60P; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXFR48 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1066183-IXFR48N60P Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HiPerFET™, Polar Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 32A (Tc) Rds On (Max) @ Id, Vgs: 150mOhm @ 24A, 10V Vgs(th) (Max) @ Id: 5V @ 8mA Power Dissipation (Max): 300W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: ISOPLUS247™ Gate Charge (Qg) (Max) @ Vgs: 150 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8860 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IRFPS40N60KPBF; IRFPS38N60LPBF; FCH25N60N; FCI25N60N-F102; FCP25N60N-F102; STW34NM60NIXFR 48N60P; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXFR48 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1066183-IXFR48N60P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1066183-IXFR48N60P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1066183-IXFR48N60P
Win Source Part Number: 1066183-IXFR48N60P Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HiPerFET™, Polar Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 32A (Tc) Rds On (Max) @ Id, Vgs: 150mOhm @ 24A, 10V Vgs(th) (Max) @ Id: 5V @ 8mA Power Dissipation (Max): 300W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: ISOPLUS247™ Gate Charge (Qg) (Max) @ Vgs: 150 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8860 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IRFPS40N60KPBF; IRFPS38N60LPBF; FCH25N60N; FCI25N60N-F102; FCP25N60N-F102; STW34NM60NIXFR 48N60P; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXFR48 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1066183-IXFR48N60P
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: HiPerFET™, Polar
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 32A (Tc)
Rds On (Max) @ Id, Vgs: 150mOhm @ 24A, 10V
Vgs(th) (Max) @ Id: 5V @ 8mA
Power Dissipation (Max): 300W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: ISOPLUS247™
Gate Charge (Qg) (Max) @ Vgs: 150 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 8860 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IRFPS40N60KPBF; IRFPS38N60LPBF; FCH25N60N; FCI25N60N-F102; FCP25N60N-F102; STW34NM60NIXFR 48N60P;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXFR48
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - IXFR48N60P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFR48N60P-ND
Single FETs, MOSFETs IXFR48N60P-ND
N-Channel 600V 32A (Tc) 300W (Tc) Through Hole ISOPLUS247™

N-Channel 600V 32A (Tc) 300W (Tc) Through Hole ISOPLUS247™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFR48N60P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFR48N60P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFR48N60P
MOSFET N-CH 600V 32A ISOPLUS247

MOSFET N-CH 600V 32A ISOPLUS247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V 48A

MOSFET 600V 48A

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1066183-IXFR48N60P IXFR48N60P-ND IXFR48N60P IXFR48N60P
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details