Manufacturer: IXYS
Win Source Part Number: 1191133-IXFR48N50Q
Series: HiPerFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: ISOPLUS247
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 40A (Tc)
Family Name: IXFR48N50Q
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: ISOPLUS247
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 4V @ 4mA
Gate Charge (Qg) (Maximum) @ Vgs: 190nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 7000pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 310W (Tc)
Rds On (Maximum) @ Id, Vgs: 110 mOhm @ 24A, 10V
Alternative Parts (Cross-Reference): FDH50N50_NL; FDH50N50; STU26NM50;
Introduction Date: October 08, 2000
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1191133-IXFR48N50Q |
| Product Name | Electronic Surplus - IXFR48N50Q |