Littelfuse, Inc. Single FETs, MOSFETs IXFR44N80P

Description
N-Channel 800V 25A (Tc) 300W (Tc) Through Hole ISOPLUS247™
Request a Quote Datasheet
Description
N-Channel 800V 25A (Tc) 300W (Tc) Through Hole ISOPLUS247™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXFR44N80P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXFR44N80P-ND
Single FETs, MOSFETs 238-IXFR44N80P-ND
N-Channel 800V 25A (Tc) 300W (Tc) Through Hole ISOPLUS247™

N-Channel 800V 25A (Tc) 300W (Tc) Through Hole ISOPLUS247™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFR44N80P - 922223-IXFR44N80P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFR44N80P
922223-IXFR44N80P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFR44N80P 922223-IXFR44N80P
Manufacturer: IXYS Win Source Part Number: 922223-IXFR44N80P Series: HiPerFET™, PolarHT™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 800 V 25A (Tc) 300W (Tc) Through Hole ISOPLUS247™ Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: IXFR44 Categories: Discrete Semiconductor Products Case / Package: ISOPLUS247™ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 922223-IXFR44N80P
Series: HiPerFET™, PolarHT™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 800 V 25A (Tc) 300W (Tc) Through Hole ISOPLUS247™
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: IXFR44
Categories: Discrete Semiconductor Products
Case / Package: ISOPLUS247™
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFR44N80P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFR44N80P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFR44N80P
MOSFET N-CH 800V 25A ISOPLUS247

MOSFET N-CH 800V 25A ISOPLUS247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET DIODE Id26 BVdass800

MOSFET DIODE Id26 BVdass800

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238-IXFR44N80P-ND 922223-IXFR44N80P IXFR44N80P IXFR44N80P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFR44N80P Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data