Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFR38N80Q2

Description
MOSFET N-CH 800V 28A ISOPLUS247
Datasheet
Description
MOSFET N-CH 800V 28A ISOPLUS247
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFR38N80Q2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFR38N80Q2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFR38N80Q2
MOSFET N-CH 800V 28A ISOPLUS247

MOSFET N-CH 800V 28A ISOPLUS247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 38 Amps 800V 0.24 Rds

MOSFET 38 Amps 800V 0.24 Rds

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFR38N80Q2 IXFR38N80Q2
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers