N-Channel 600V 20A (Tc) 208W (Tc) Through Hole ISOPLUS247™
Manufacturer: IXYS
Win Source Part Number: 040914-IXFR36N60P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 208W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: ISOPLUS247
Dimension: ISOPLUS247
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 5V @ 4mA
Max Gate Charge: 102nC @ 10V
Max Input Capacitance: 5800pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 200 mOhm @ 18A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
MOSFET N-CH 600V 20A ISOPLUS247
MOSFET N-CH 600V 20A ISOPLUS247
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFR36N60P-ND | 040914-IXFR36N60P | IXFR36N60P | IXFR36N60P | IXFR36N60P |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFR36N60P | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-247; TO-247-3 | SOT3; ISOPLUS247 | TO-247; TO-247-3 | TO-247; TO-247-3 | |
| V(BR)DSS | 600 volts | 600 volts | |||
| PD | 208000 milliwatts | 208000 milliwatts |