Zilog Single FETs, MOSFETs IXFR36N50P

Description
N-Channel 500V 19A (Tc) 156W (Tc) Through Hole ISOPLUS247™
Request a Quote Datasheet
Description
N-Channel 500V 19A (Tc) 156W (Tc) Through Hole ISOPLUS247™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFR36N50P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFR36N50P-ND
Single FETs, MOSFETs IXFR36N50P-ND
N-Channel 500V 19A (Tc) 156W (Tc) Through Hole ISOPLUS247™

N-Channel 500V 19A (Tc) 156W (Tc) Through Hole ISOPLUS247™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFR36N50P - 205689-IXFR36N50P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFR36N50P
205689-IXFR36N50P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFR36N50P 205689-IXFR36N50P
Manufacturer: IXYS Win Source Part Number: 205689-IXFR36N50P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 156W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: ISOPLUS247 Dimension: ISOPLUS247 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 19A (Tc) Gate-Source Threshold Voltage: 5V @ 4mA Max Gate Charge: 93nC @ 10V Max Input Capacitance: 5500pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 190 mOhm @ 18A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 205689-IXFR36N50P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 156W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: ISOPLUS247
Dimension: ISOPLUS247
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 19A (Tc)
Gate-Source Threshold Voltage: 5V @ 4mA
Max Gate Charge: 93nC @ 10V
Max Input Capacitance: 5500pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 190 mOhm @ 18A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFR36N50P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFR36N50P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFR36N50P
MOSFET N-CH 500V 19A ISOPLUS247

MOSFET N-CH 500V 19A ISOPLUS247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 500V 36A

MOSFET 500V 36A

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFR36N50P-ND 205689-IXFR36N50P IXFR36N50P IXFR36N50P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFR36N50P Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 SOT3; ISOPLUS247 TO-247; TO-247-3
V(BR)DSS 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-2386-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers