Littelfuse, Inc. Single FETs, MOSFETs IXFR32N80P

Description
N-Channel 800V 20A (Tc) 300W (Tc) Through Hole ISOPLUS247™
Request a Quote Datasheet
Description
N-Channel 800V 20A (Tc) 300W (Tc) Through Hole ISOPLUS247™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFR32N80P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFR32N80P-ND
Single FETs, MOSFETs IXFR32N80P-ND
N-Channel 800V 20A (Tc) 300W (Tc) Through Hole ISOPLUS247™

N-Channel 800V 20A (Tc) 300W (Tc) Through Hole ISOPLUS247™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFR32N80P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFR32N80P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFR32N80P
MOSFET N-CH 800V 20A ISOPLUS247

MOSFET N-CH 800V 20A ISOPLUS247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20 Amps 800V 0.29 Rds

MOSFET 20 Amps 800V 0.29 Rds

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFR32N80P-ND IXFR32N80P IXFR32N80P
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 15 Watt, 28 V GaN RF Power Transistor - T2G6001528-Q3 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 15.5 dB
View Details
4 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details