Zilog 500V 22A MOSFET Transistor IXFR24N50Q

Description
MOSFET N-CH 500V 22A ISOPLUS247 Product overview: IXFR24N50Q from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFR24N50Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 500V 22A ISOPLUS247 Product overview: IXFR24N50Q from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFR24N50Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 22A MOSFET Transistor
278-IXFR24N50Q
500V 22A MOSFET Transistor 278-IXFR24N50Q
MOSFET N-CH 500V 22A ISOPLUS247 Product overview: IXFR24N50Q from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFR24N50Q can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 22A ISOPLUS247 Product overview: IXFR24N50Q from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFR24N50Q can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 991318-IXFR24N50Q - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
991318-IXFR24N50Q
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 991318-IXFR24N50Q
Win Source Part Number: 991318-IXFR24N50Q Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HiPerFET™ Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 22A (Tc) Rds On (Max) @ Id, Vgs: 230mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 4.5V @ 4mA Power Dissipation (Max): 250W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: ISOPLUS247™ Gate Charge (Qg) (Max) @ Vgs: 95 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3900 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: IXYS Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 991318-IXFR24N50Q
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: HiPerFET™
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 22A (Tc)
Rds On (Max) @ Id, Vgs: 230mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 4mA
Power Dissipation (Max): 250W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: ISOPLUS247™
Gate Charge (Qg) (Max) @ Vgs: 95 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3900 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: IXYS
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFR24N50Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFR24N50Q
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFR24N50Q
MOSFET N-CH 500V 22A ISOPLUS247

MOSFET N-CH 500V 22A ISOPLUS247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IXFR24N50Q 991318-IXFR24N50Q IXFR24N50Q
Product Name 500V 22A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 250000 milliwatts 250000 milliwatts
Unlock Full Specs
to access all available technical data