Win Source Part Number: 1382386-IXFR24N100
Category: Discrete Semiconductor Products>Transistors
Series: HiPerFET™
Package: Tube
Standard Package: 30 pcs
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1000 V
Current - Continuous Drain (Id) @ 25°C: 22A (Tc)
Rds On (Max) @ Id, Vgs: 390mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 5.5V @ 8mA
Power Dissipation (Max): 416W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: ISOPLUS247™
Gate Charge (Qg) (Max) @ Vgs: 267 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 8700 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXFR24
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
REACH Status: REACH Unaffected
N-Channel 1000V 22A (Tc) 416W (Tc) Through Hole ISOPLUS247™
MOSFET N-CH 1KV 22A ISOPLUS247
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1382386-IXFR24N100 | IXFR24N100-ND | IXFR24N100 | IXFR24N100 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |