Littelfuse, Inc. Single FETs, MOSFETs IXFR140N20P

Description
N-Channel 200V 90A (Tc) 300W (Tc) Through Hole ISOPLUS247™
Request a Quote Datasheet
Description
N-Channel 200V 90A (Tc) 300W (Tc) Through Hole ISOPLUS247™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFR140N20P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFR140N20P-ND
Single FETs, MOSFETs IXFR140N20P-ND
N-Channel 200V 90A (Tc) 300W (Tc) Through Hole ISOPLUS247™

N-Channel 200V 90A (Tc) 300W (Tc) Through Hole ISOPLUS247™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFR140N20P - 876095-IXFR140N20P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFR140N20P
876095-IXFR140N20P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFR140N20P 876095-IXFR140N20P
Manufacturer: IXYS Win Source Part Number: 876095-IXFR140N20P Series: PolarHT™ HiPerFET™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 90A (Tc) 300W (Tc) Through Hole ISOPLUS247™ Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: IXFR140 Categories: Discrete Semiconductor Products Case / Package: ISOPLUS247™ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876095-IXFR140N20P
Series: PolarHT™ HiPerFET™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 90A (Tc) 300W (Tc) Through Hole ISOPLUS247™
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: IXFR140
Categories: Discrete Semiconductor Products
Case / Package: ISOPLUS247™
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 75 Amps 200V 0.018 Rds

MOSFET 75 Amps 200V 0.018 Rds

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFR140N20P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFR140N20P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFR140N20P
MOSFET N-CH 200V 90A ISOPLUS247

MOSFET N-CH 200V 90A ISOPLUS247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFR140N20P-ND 876095-IXFR140N20P IXFR140N20P IXFR140N20P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFR140N20P MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIKQ200N75CP2XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers