IXYS Integrated Circuits Division Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFR13N50

Description
MOSFET N-CH 500V 13A ISOPLUS247
Description
MOSFET N-CH 500V 13A ISOPLUS247

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFR13N50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFR13N50
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFR13N50
MOSFET N-CH 500V 13A ISOPLUS247

MOSFET N-CH 500V 13A ISOPLUS247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 13 Amps 500V 0.4 Rds

MOSFET 13 Amps 500V 0.4 Rds

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFR13N50 IXFR13N50
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1014 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
 - AUIRF7734M2TR - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0049 ohms
Package Type WDSON5
View Details
5 suppliers